Panduit Corp. Cable Ties and Zip Ties PLDC1.5EH-C350

Description
"Standard, Double Locking 1.30"" (33.00mm) 0.500"" (12.70mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet
Description
"Standard, Double Locking 1.30"" (33.00mm) 0.500"" (12.70mm) 150 lbs (68.04 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13374-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13374-ND
Cable Ties and Zip Ties 298-13374-ND
"Standard, Double Locking 1.30"" (33.00mm) 0.500"" (12.70mm) 150 lbs (68.04 kg)"

"Standard, Double Locking 1.30"" (33.00mm) 0.500"" (12.70mm) 150 lbs (68.04 kg)"

Buy Now Datasheet
Cable Tie, 333Mm, Nylon 6.6, 150Lb,pk100; Cable Tie Material Panduit - 58AC3602 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 333Mm, Nylon 6.6, 150Lb,pk100; Cable Tie Material Panduit
58AC3602
Cable Tie, 333Mm, Nylon 6.6, 150Lb,pk100; Cable Tie Material Panduit 58AC3602
CABLE TIE, 333MM, NYLON 6.6, 150LB,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:-; Cable Tie Length:333mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:150lb; Cable RoHS Compliant: Yes

CABLE TIE, 333MM, NYLON 6.6, 150LB,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:-; Cable Tie Length:333mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:150lb; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13374-ND 58AC3602
Product Name Cable Ties and Zip Ties Cable Tie, 333Mm, Nylon 6.6, 150Lb,pk100; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details