Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-68

Description
"LABEL ID RATINGS 1.5""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL ID RATINGS 1.5""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-22913-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-22913-ND
Labels, Stickers, Decals - Preprinted 298-22913-ND
"LABEL ID RATINGS 1.5""X1"" 200PC"

"LABEL ID RATINGS 1.5""X1"" 200PC"

Buy Now Datasheet
Label, Warning, 38.1Mm X 25.4Mm, 1Pc; Label Type Panduit - 84F1732 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 38.1Mm X 25.4Mm, 1Pc; Label Type Panduit
84F1732
Label, Warning, 38.1Mm X 25.4Mm, 1Pc; Label Type Panduit 84F1732
LABEL, WARNING, 38.1Mm x 25.4MM, 1PC; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Lockout (By, Date); Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

LABEL, WARNING, 38.1Mm x 25.4MM, 1PC; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Lockout (By, Date); Label Colour:White; Pack Quantity:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-22913-ND 84F1732
Product Name Labels, Stickers, Decals - Preprinted Label, Warning, 38.1Mm X 25.4Mm, 1Pc; Label Type Panduit
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details