TE Connectivity Safety Symbols & Electrical Signs 1768035-2

Description
Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8 Printer/Label Features Label Height : 20 MM  [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 8 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Neutral Wire with Protection (PEN) Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 296 DEGF ]
Request a Quote
Description
Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8 Printer/Label Features Label Height : 20 MM  [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 8 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Neutral Wire with Protection (PEN) Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 296 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Berwyn, PA, United States
Safety Symbols & Electrical Signs
1768035-2
Safety Symbols & Electrical Signs 1768035-2
Other Label Adhesive Type : Permanent Acrylic Packaging Features Packaging Method : Poly Bag Packaging Quantity : 8 Printer/Label Features Label Height : 20 MM  [.787 INCH ] Label Material : Vinyl Label Style : Die-Cut Label Width : 25 MM  [.98 INCH ] Labels per Sheet : 8 Number of Labels Across : 1 Product Type Features Electrical Symbol Type : Neutral Wire with Protection (PEN) Label Type : Labels Usage Conditions Operating Temperature Range : -30 - 120 DEGC  [-22 - 296 DEGF ]

Other


  • Label Adhesive Type : Permanent Acrylic

Packaging Features


  • Packaging Method : Poly Bag
  • Packaging Quantity : 8

Printer/Label Features


  • Label Height : 20 MM  [.787 INCH ]
  • Label Material : Vinyl
  • Label Style : Die-Cut
  • Label Width : 25 MM  [.98 INCH ]
  • Labels per Sheet : 8
  • Number of Labels Across : 1

Product Type Features


  • Electrical Symbol Type : Neutral Wire with Protection (PEN)
  • Label Type : Labels

Usage Conditions


  • Operating Temperature Range : -30 - 120 DEGC  [-22 - 296 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Safety Labels and Signs
Product Number 1768035-2
Product Name Safety Symbols & Electrical Signs
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 1.24 inches (31.5 mm)
View Details