Panduit Corp. Labels, Stickers, Decals - Preprinted PLD-36

Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet
Description
"LABEL ELECTRL WARN 1.5""X1"" 200PC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 298-20087-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
298-20087-ND
Labels, Stickers, Decals - Preprinted 298-20087-ND
"LABEL ELECTRL WARN 1.5""X1"" 200PC"

"LABEL ELECTRL WARN 1.5""X1"" 200PC"

Buy Now Datasheet
Warning Label In Dispenser, Caution 120V, Yellow/black, 25.4Mm X 38.1Mm; Label Type Panduit - 22C5271 - Newark, An Avnet Company
Chicago, IL, United States
Warning Label In Dispenser, Caution 120V, Yellow/black, 25.4Mm X 38.1Mm; Label Type Panduit
22C5271
Warning Label In Dispenser, Caution 120V, Yellow/black, 25.4Mm X 38.1Mm; Label Type Panduit 22C5271
WARNING LABEL IN DISPENSER, CAUTION 120V, YELLOW/BLACK, 25.4MM X 38.1MM; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 120V; Label Colour:Black on YellowRoHS Compliant: Yes

WARNING LABEL IN DISPENSER, CAUTION 120V, YELLOW/BLACK, 25.4MM X 38.1MM; Label Type:Warning; Label Height:25.4mm; Label Width:38.1mm; Label Diameter:-; Label Material:Polyester; Label Legend:Caution 120V; Label Colour:Black on YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 298-20087-ND 22C5271
Product Name Labels, Stickers, Decals - Preprinted Warning Label In Dispenser, Caution 120V, Yellow/black, 25.4Mm X 38.1Mm; Label Type Panduit
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details