Panduit Corp. Cable Ties and Zip Ties PLC3S-S10-M

Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22905-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22905-ND
Cable Ties and Zip Ties 298-22905-ND
"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 84F1978 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
84F1978
Cable Ties; Cable Tie Material Panduit 84F1978
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:304mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:304mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-22905-ND 84F1978
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details