Panduit Corp. Cable Ties and Zip Ties PLC2S-S6-C

Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13724-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13724-ND
Cable Ties and Zip Ties 298-13724-ND
"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.84"" (46.74mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 94F3119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
94F3119
Cable Ties; Cable Tie Material Panduit 94F3119
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:201mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:47mm; Cable Tie Type:Standard; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
CLAMP TIE, PAN-TY, NYLON 6.6; 7.9IN - 70043818 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP TIE, PAN-TY, NYLON 6.6; 7.9IN
70043818
CLAMP TIE, PAN-TY, NYLON 6.6; 7.9IN 70043818
Pan-Ty® Clamp Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Standard Cross Section Used to secure a wire bundle to another surface such as a control panel, wall or ceiling The design allows for bundling before or after screwing clamp in place All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation

Pan-Ty® Clamp Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Standard Cross Section

  • Used to secure a wire bundle to another surface such as a control panel, wall or ceiling
  • The design allows for bundling before or after screwing clamp in place
  • All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13724-ND 94F3119 70043818
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit CLAMP TIE, PAN-TY, NYLON 6.6; 7.9IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details