Panduit Corp. Cable Ties and Zip Ties PLC2H-S25-TL

Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-22903-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-22903-ND
Cable Ties and Zip Ties 298-22903-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
CLAMP TIE, 9.0L (229MM), (M6) SCREW - PLC2H-S25-TL - Heilind Electronics, Inc.
Wilmington, MA, United States
CLAMP TIE, 9.0L (229MM), (M6) SCREW
PLC2H-S25-TL
CLAMP TIE, 9.0L (229MM), (M6) SCREW PLC2H-S25-TL
CLAMP TIE, 9.0L (229MM), (M6) SCREW

CLAMP TIE, 9.0L (229MM), (M6) SCREW

Buy Now
Cable Ties; Cable Tie Material Panduit - 66H2661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
66H2661
Cable Ties; Cable Tie Material Panduit 66H2661
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Heavy Duty; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:229mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Heavy Duty; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Clamps Cable Ties
Product Number 298-22903-ND PLC2H-S25-TL 66H2661
Product Name Cable Ties and Zip Ties CLAMP TIE, 9.0L (229MM), (M6) SCREW Cable Ties; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data