Panduit Corp. Cable Ties and Zip Ties PLC1M-S4-M

Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13719-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13719-ND
Cable Ties and Zip Ties 298-13719-ND
"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Clamp Tie, 4.3
Wilmington, MA, United States
Clamp Tie, 4.3"L (109mm), #4 (M2.5) Scre
PLC1M-S4-M
Clamp Tie, 4.3"L (109mm), #4 (M2.5) Scre PLC1M-S4-M
Clamp Tie, 4.3"L (109mm), #4 (M2.5) Scre

Clamp Tie, 4.3"L (109mm), #4 (M2.5) Scre

Buy Now
Cable Ties; Cable Tie Material Panduit - 70B1399 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
70B1399
Cable Ties; Cable Tie Material Panduit 70B1399
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:109mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:19mm; Cable Tie Type:Miniature; Product Range:PLC Series; Accessory Type:Cable Tie; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
CLAMP TIE, PAN-TY, NYLON 6.6; 4.3IN - 70044500 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP TIE, PAN-TY, NYLON 6.6; 4.3IN
70044500
CLAMP TIE, PAN-TY, NYLON 6.6; 4.3IN 70044500
Pan-Ty® Clamp Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section Used to secure a wire bundle to another surface such as a control panel, wall or ceiling The design allows for bundling before or after screwing clamp in place All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation

Pan-Ty® Clamp Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • Used to secure a wire bundle to another surface such as a control panel, wall or ceiling
  • The design allows for bundling before or after screwing clamp in place
  • All cable tie cross sections have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Clamps Cable Ties Cable Ties
Product Number 298-13719-ND PLC1M-S4-M 70B1399 70044500
Product Name Cable Ties and Zip Ties Clamp Tie, 4.3"L (109mm), #4 (M2.5) Scre Cable Ties; Cable Tie Material Panduit CLAMP TIE, PAN-TY, NYLON 6.6; 4.3IN
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak 7-8 Position Hardware and Cable Clamp - 115G3 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 2776625 - RS Components, Ltd.
Specs
Material Polypropylene
Diameter 0.394 inch (10 mm)
View Details
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Cushioned Cable Clamp - 8094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.750 inch (19.05 mm)
View Details
3 suppliers