Panduit Corp. Cable Ties and Zip Ties PLC1M-S4-C0

Description
"Standard, Locking Black 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1005-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1005-ND
Cable Ties and Zip Ties 298-1005-ND
"Standard, Locking Black 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.75"" (19.05mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 4.3IN - 70043813 - Allied Electronics, Inc.
Fort Worth, TX, USA
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 4.3IN
70043813
CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 4.3IN 70043813
Pan-Ty® Clamp Ties - Weather Resistant Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry. Miniature Cross Section Clamp ties are used to attach a bundle to another surface such as a control panel wall or ceiling using another fastener. The design allows for bundling before or after screwing clamp in place.

Pan-Ty® Clamp Ties - Weather Resistant
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The Pan-Ty Cable Ties are designed for use in numerous applications to meet a variety of needs in the OEM, MRO, and Construction Markets. They are made with one-piece construction for consistent performance and reliablity along with the lowest threading force of any one-piece cable tie in the industry.
Miniature Cross Section

  • Clamp ties are used to attach a bundle to another surface such as a control panel wall or ceiling using another fastener.
  • The design allows for bundling before or after screwing clamp in place.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-1005-ND 70043813
Product Name Cable Ties and Zip Ties CLAMP TIE, PAN-TY, NYLON 6.6, WEATHER RESISTANT; 4.3IN
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details