Panduit Corp. Cable Ties and Zip Ties PLB4H-TL0

Description
"Double Head, Locking Black 3.60"" (91.44mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Black 3.60"" (91.44mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13240-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13240-ND
Cable Ties and Zip Ties 298-13240-ND
"Double Head, Locking Black 3.60"" (91.44mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Double Head, Locking Black 3.60"" (91.44mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 373Mm, Nylon 6/6, Black,pk250; Cable Tie Material Panduit - 58AC3601 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 373Mm, Nylon 6/6, Black,pk250; Cable Tie Material Panduit
58AC3601
Cable Tie, 373Mm, Nylon 6/6, Black,pk250; Cable Tie Material Panduit 58AC3601
CABLE TIE, 373MM, NYLON 6/6, BLACK,PK250; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:373mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:91mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

CABLE TIE, 373MM, NYLON 6/6, BLACK,PK250; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:373mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:91mm; Minimum Loop Tensile Strength:120lb; CableRoHS Compliant: Yes

Supplier's Site
Cable Tie, 373Mm, Nylon 6/6, Black; Cable Tie Material Panduit - 66H2654 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 373Mm, Nylon 6/6, Black; Cable Tie Material Panduit
66H2654
Cable Tie, 373Mm, Nylon 6/6, Black; Cable Tie Material Panduit 66H2654
CABLE TIE, 373MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:373mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:91mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty Series RoHS Compliant: Yes

CABLE TIE, 373MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:373mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:91mm; Cable Tie Type:Light-Heavy; Product Range:Pan-Ty Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13240-ND 58AC3601
Product Name Cable Ties and Zip Ties Cable Tie, 373Mm, Nylon 6/6, Black,pk250; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - EN3742-209 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details