Panduit Corp. Double Loop Tie, 11.8"L (300mm), Standar PLB3S-M0

Description
Double Loop Tie, 11.8"L (300mm), Standar
Request a Quote Datasheet
Description
Double Loop Tie, 11.8"L (300mm), Standar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Tie, 11.8
Wilmington, MA, United States
Double Loop Tie, 11.8"L (300mm), Standar
PLB3S-M0
Double Loop Tie, 11.8"L (300mm), Standar PLB3S-M0
Double Loop Tie, 11.8"L (300mm), Standar

Double Loop Tie, 11.8"L (300mm), Standar

Buy Now
Cable Ties and Zip Ties - 298-13239-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13239-ND
Cable Ties and Zip Ties 298-13239-ND
"Double Head, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Black 3.00"" (76.20mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Double Loop, 4.8Mm X 300Mm, 50Lb, Black; Cable Tie Material Panduit - 49AC5012 - Newark, An Avnet Company
Chicago, IL, United States
Double Loop, 4.8Mm X 300Mm, 50Lb, Black; Cable Tie Material Panduit
49AC5012
Double Loop, 4.8Mm X 300Mm, 50Lb, Black; Cable Tie Material Panduit 49AC5012
DOUBLE LOOP, 4.8MM X 300MM, 50LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Minimum Loop RoHS Compliant: Yes

DOUBLE LOOP, 4.8MM X 300MM, 50LB, BLACK; Cable Tie Material:Nylon 6.6 UV Resistant (Polyamide 6.6 UV Resistant); Cable Tie Colour:Black; Cable Tie Length:300mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:76.2mm; Minimum Loop RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLB3S-M0 298-13239-ND 49AC5012
Product Name Double Loop Tie, 11.8"L (300mm), Standar Cable Ties and Zip Ties Double Loop, 4.8Mm X 300Mm, 50Lb, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details