Panduit Corp. Double Loop Tie, 7.6"L (193mm), Standard PLB2S-M0

Description
Double Loop Tie, 7.6"L (193mm), Standard
Request a Quote Datasheet
Description
Double Loop Tie, 7.6"L (193mm), Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Tie, 7.6
Wilmington, MA, United States
Double Loop Tie, 7.6"L (193mm), Standard
PLB2S-M0
Double Loop Tie, 7.6"L (193mm), Standard PLB2S-M0
Double Loop Tie, 7.6"L (193mm), Standard

Double Loop Tie, 7.6"L (193mm), Standard

Buy Now
Cable Ties and Zip Ties - 298-13237-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13237-ND
Cable Ties and Zip Ties 298-13237-ND
"Double Head, Locking Black 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Black 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Cable Ties Cable Ties
Product Number PLB2S-M0 298-13237-ND
Product Name Double Loop Tie, 7.6"L (193mm), Standard Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details