Panduit Corp. Double Loop Tie, 7.6"L (193mm), Standard PLB2S-C0

Description
Double Loop Tie, 7.6"L (193mm), Standard
Request a Quote Datasheet
Description
Double Loop Tie, 7.6"L (193mm), Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Loop Tie, 7.6
Wilmington, MA, United States
Double Loop Tie, 7.6"L (193mm), Standard
PLB2S-C0
Double Loop Tie, 7.6"L (193mm), Standard PLB2S-C0
Double Loop Tie, 7.6"L (193mm), Standard

Double Loop Tie, 7.6"L (193mm), Standard

Buy Now
Cable Ties and Zip Ties - 298-9958-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9958-ND
Cable Ties and Zip Ties 298-9958-ND
"Double Head, Locking Black 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Black 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 193Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit - 66H2649 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 193Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
66H2649
Cable Tie, 193Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit 66H2649
CABLE TIE, 193MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45.7mm; Cable Tie Type:Dual Lock; Product Range:Pan-Ty PLB Series RoHS Compliant: Yes

CABLE TIE, 193MM, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:45.7mm; Cable Tie Type:Dual Lock; Product Range:Pan-Ty PLB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number PLB2S-C0 298-9958-ND 66H2649
Product Name Double Loop Tie, 7.6"L (193mm), Standard Cable Ties and Zip Ties Cable Tie, 193Mm, Nylon 6.6, 50Lb; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details