Panduit Corp. Cable Ties and Zip Ties PLB2S-C

Description
"Double Head, Locking Natural 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Double Head, Locking Natural 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13366-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13366-ND
Cable Ties and Zip Ties 298-13366-ND
"Double Head, Locking Natural 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Double Head, Locking Natural 1.80"" (45.72mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, Multi Loop, 190X4.8Mm, Pk100; Cable Tie Material Panduit - 24M6013 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Multi Loop, 190X4.8Mm, Pk100; Cable Tie Material Panduit
24M6013
Cable Tie, Multi Loop, 190X4.8Mm, Pk100; Cable Tie Material Panduit 24M6013
CABLE TIE, MULTI LOOP, 190X4.8MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, MULTI LOOP, 190X4.8MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:193mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-13366-ND 24M6013
Product Name Cable Ties and Zip Ties Cable Tie, Multi Loop, 190X4.8Mm, Pk100; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details