Panduit Corp. Cable Ties and Zip Ties PL3M2S-L

Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13716-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13716-ND
Cable Ties and Zip Ties 298-13716-ND
"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 01C2146 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
01C2146
Cable Ties; Cable Tie Material Panduit 01C2146
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Cable Ties - PL3M2S-L - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
PL3M2S-L
PNDT Cable Ties PL3M2S-L
Pan-Ty PL3M2S-L Marker Cable Tie, PA6.6

Pan-Ty PL3M2S-L Marker Cable Tie, PA6.6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-13716-ND 01C2146 PL3M2S-L
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit PNDT Cable Ties
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details