"Marker Strap/Flag Tie Natural 1.75"" (44.45mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
MARKER TIE, WRAP, 7.4"L (188MM), STANDAR
PAN-TY MARKER CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:188mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Ty Cable Tie RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-13715-ND | PL3M2S-D | 97B0635 |
| Product Name | Cable Ties and Zip Ties | MARKER TIE, WRAP, 7.4"L (188MM), STANDAR | Pan-Ty Marker Cable Tie; Cable Tie Material Panduit |
| Color | Natural |