Panduit Corp. Cable Ties and Zip Ties PL3B5EH-C0

Description
"Triple Head, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"
Request a Quote Datasheet
Description
"Triple Head, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-9961-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-9961-ND
Cable Ties and Zip Ties 298-9961-ND
"Triple Head, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"

"Triple Head, Locking Black 5.00"" (127.00mm) 0.500"" (12.70mm) 125 lbs (56.70 kg)"

Buy Now Datasheet
Cable Tie, 508Mm, Nylon 6/6, Black; Cable Tie Material Panduit - 58AC3609 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 508Mm, Nylon 6/6, Black; Cable Tie Material Panduit
58AC3609
Cable Tie, 508Mm, Nylon 6/6, Black; Cable Tie Material Panduit 58AC3609
CABLE TIE, 508MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:508mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:125lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 508MM, NYLON 6/6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:508mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:127mm; Minimum Loop Tensile Strength:125lb; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-9961-ND 58AC3609
Product Name Cable Ties and Zip Ties Cable Tie, 508Mm, Nylon 6/6, Black; Cable Tie Material Panduit
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details