Panduit Corp. Ring Connectors PK18-10R-C

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15398-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15398-ND
Ring Connectors 298-15398-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 16Awg, Nat; Stud Size - Metric Panduit - 48AC9875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 16Awg, Nat; Stud Size - Metric Panduit
48AC9875
Terminal, Ring Tongue, #10, 16Awg, Nat; Stud Size - Metric Panduit 48AC9875
TERMINAL, RING TONGUE, #10, 16AWG, NAT; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 16AWG, NAT; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15398-ND 48AC9875
Product Name Ring Connectors Terminal, Ring Tongue, #10, 16Awg, Nat; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers