Panduit Corp. Ring Connectors PK14-8R-C

Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15397-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15397-ND
Ring Connectors 298-15397-ND
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg, Nat; Stud Size - Metric Panduit - 48AC9701 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg, Nat; Stud Size - Metric Panduit
48AC9701
Terminal, Ring Tongue, #8, 14Awg, Nat; Stud Size - Metric Panduit 48AC9701
TERMINAL, RING TONGUE, #8, 14AWG, NAT; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG, NAT; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PK Series; Insulator Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15397-ND 48AC9701
Product Name Ring Connectors Terminal, Ring Tongue, #8, 14Awg, Nat; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Socket for Shrouded Banana Plug - 9396 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
N Female Clamp Connector for HLF400 Cable - ET-NFS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3334-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details