Panduit Corp. Ring Connectors PH10-8R-E

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15379-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15379-ND
Ring Connectors 298-15379-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 961106-PH10-8R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
961106-PH10-8R-E
Connectors, Interconnects - Terminals - Ring Connectors 961106-PH10-8R-E
Win Source Part Number: 961106-PH10-8R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Polyolefin Standard Package: 20 Terminal Type: Circular Width - Outer Edges: 0.370" (9.40mm) Length - Overall: 1.220" (30.99mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.240" (6.10mm) Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 19164-0068; 19164-0058; 19164-0061; MH10-14RK; MH10-38RK; MH10-8RK; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15379,PH10-8R-E- ND Base Product Number: PH10

Win Source Part Number: 961106-PH10-8R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Yellow
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyolefin
Standard Package: 20
Terminal Type: Circular
Width - Outer Edges: 0.370" (9.40mm)
Length - Overall: 1.220" (30.99mm)
Insulation: Insulated with Heat Shrink
Insulation Diameter: 0.240" (6.10mm)
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 19164-0068; 19164-0058; 19164-0061; MH10-14RK; MH10-38RK; MH10-8RK;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15379,PH10-8R-E-ND
Base Product Number: PH10

Buy Now Datasheet
Ring Term, Heat Shrink, 12-10 Awg,
Chicago, IL, United States
Ring Term, Heat Shrink, 12-10 Awg, "8 St Rohs Compliant Panduit
16F4501
Ring Term, Heat Shrink, 12-10 Awg, "8 St Rohs Compliant Panduit 16F4501
Ring Term, Heat Shrink, 12-10 AWG, "8 St RoHS Compliant: Yes

Ring Term, Heat Shrink, 12-10 AWG, "8 St RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15379-ND 961106-PH10-8R-E 16F4501
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Ring Term, Heat Shrink, 12-10 Awg, "8 St Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details