Panduit Corp. Ring Connectors PH10-14R-E

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15377-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15377-ND
Ring Connectors 298-15377-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1146638-PH10-14R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1146638-PH10-14R-E
Connectors, Interconnects - Terminals - Ring Connectors 1146638-PH10-14R-E
Win Source Part Number: 1146638-PH10-14R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Brazed Seam Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Polyolefin Standard Package: 20 Terminal Type: Circular Width - Outer Edges: 0.520" (13.21mm) Length - Overall: 1.200" (30.48mm) Insulation: Insulated with Heat Shrink Insulation Diameter: 0.240" (6.10mm) Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15377,PH10-14R-E -ND Base Product Number: PH10

Win Source Part Number: 1146638-PH10-14R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Yellow
Features: Brazed Seam
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyolefin
Standard Package: 20
Terminal Type: Circular
Width - Outer Edges: 0.520" (13.21mm)
Length - Overall: 1.200" (30.48mm)
Insulation: Insulated with Heat Shrink
Insulation Diameter: 0.240" (6.10mm)
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15377,PH10-14R-E-ND
Base Product Number: PH10

Buy Now Datasheet
Ring Term, Heat Shrink, 12-10 Awg, 1/4
Chicago, IL, United States
Ring Term, Heat Shrink, 12-10 Awg, 1/4" Rohs Compliant Panduit
16F4503
Ring Term, Heat Shrink, 12-10 Awg, 1/4" Rohs Compliant Panduit 16F4503
Ring Term, Heat Shrink, 12-10 AWG, 1/4" RoHS Compliant: Yes

Ring Term, Heat Shrink, 12-10 AWG, 1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15377-ND 1146638-PH10-14R-E 16F4503
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Ring Term, Heat Shrink, 12-10 Awg, 1/4" Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers