Panduit Corp. Self Laminating Cable Id Markers; Marker Type Panduit PDL-54

Description
Self Laminating Cable ID Markers; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
Self Laminating Cable ID Markers; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers; Marker Type Panduit - 84F1783 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers; Marker Type Panduit
84F1783
Self Laminating Cable Id Markers; Marker Type Panduit 84F1783
Self Laminating Cable ID Markers; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Self Laminating Cable ID Markers; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 38.1mm; Marker Material:PVF (Polyvinyl Fluoride); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 84F1783
Product Name Self Laminating Cable Id Markers; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details