Panduit Corp. Label, Printable, 15.24X5.08Mm, White, Pk5000; Marker Type Panduit PDL-36

Description
LABEL, PRINTABLE, 15.24X5.08MM, WHITE, PK5000; Marker Type:Printable; Legend:-; Marker Dimensions:5.08mm x 15.24mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, PRINTABLE, 15.24X5.08MM, WHITE, PK5000; Marker Type:Printable; Legend:-; Marker Dimensions:5.08mm x 15.24mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Printable, 15.24X5.08Mm, White, Pk5000; Marker Type Panduit - 87F4573 - Newark, An Avnet Company
Chicago, IL, United States
Label, Printable, 15.24X5.08Mm, White, Pk5000; Marker Type Panduit
87F4573
Label, Printable, 15.24X5.08Mm, White, Pk5000; Marker Type Panduit 87F4573
LABEL, PRINTABLE, 15.24X5.08MM, WHITE, PK5000; Marker Type:Printable; Legend:-; Marker Dimensions:5.08mm x 15.24mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

LABEL, PRINTABLE, 15.24X5.08MM, WHITE, PK5000; Marker Type:Printable; Legend:-; Marker Dimensions:5.08mm x 15.24mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 87F4573
Product Name Label, Printable, 15.24X5.08Mm, White, Pk5000; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Labels for Laser Printers - FLEXIMARK® LFL Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details