Panduit Corp. Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit PCVB-110Y

Description
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:110 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:110 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit - 51K5899 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit
51K5899
Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit 51K5899
LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:110 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

LABEL, WARNING, 3.25INX1.5IN, 30PCS; Label Type:Identification; Label Height:38.1mm; Label Width:82.6mm; Label Diameter:-; Label Material:Vinyl; Label Legend:110 Volts; Label Colour:Orange; Pack Quantity:30; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 51K5899
Product Name Label, Warning, 3.25Inx1.5In, 30Pcs; Label Type Panduit
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Self-laminating label - 211-156 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Pre-printed Labels - 7587961 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details