Panduit Corp. Cables, Wires Fiber Optic Cables - PCT-1019-Q PCT-1019-Q

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108837-PCT-1019-Q Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108837-PCT-1019-Q Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PCT-1019-Q - PCT-1019-Q - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PCT-1019-Q
PCT-1019-Q
Cables, Wires Fiber Optic Cables - PCT-1019-Q PCT-1019-Q
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108837-PCT-1019-Q Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108837-PCT-1019-Q
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PCT-1019-Q
Product Name Cables, Wires Fiber Optic Cables - PCT-1019-Q
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details