Panduit Corp. Wire Splice Connectors PCSB4-6-6Y

Description
Terminal Inline, Tap Connector Screw 4-14 AWG Clear
Request a Quote Datasheet
Description
Terminal Inline, Tap Connector Screw 4-14 AWG Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - PCSB4-6-6Y-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
PCSB4-6-6Y-ND
Wire Splice Connectors PCSB4-6-6Y-ND
Terminal Inline, Tap Connector Screw 4-14 AWG Clear

Terminal Inline, Tap Connector Screw 4-14 AWG Clear

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1015227-PCSB4-6-6Y - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1015227-PCSB4-6-6Y
Connectors, Interconnects - Terminals - Wire Splice Connectors 1015227-PCSB4-6-6Y
Win Source Part Number: 1015227-PCSB4-6-6Y Category: Connectors, Interconnects>Termin als - Wire Splice Connectors Series: PCSB Color: Clear Termination: Screw Package: Bulk Wire Gauge: 4-14 AWG Standard Package: 1 Terminal Type: Inline, Tap Insulation: Fully Insulated Number of Wire Entries: 6 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: Panduit Corp Other Names: 07498359815 Base Product Number: PCS

Win Source Part Number: 1015227-PCSB4-6-6Y
Category: Connectors, Interconnects>Terminals - Wire Splice Connectors
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 4-14 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 6
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 07498359815
Base Product Number: PCS

Buy Now Datasheet
Multi-Tap Connector, Double-Sided, Clear Rohs Compliant Panduit - 72K9175 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Tap Connector, Double-Sided, Clear Rohs Compliant Panduit
72K9175
Multi-Tap Connector, Double-Sided, Clear Rohs Compliant Panduit 72K9175
Multi-Tap Connector, Double-Sided, Clear RoHS Compliant: Yes

Multi-Tap Connector, Double-Sided, Clear RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PCSB4-6-6Y-ND 1015227-PCSB4-6-6Y 72K9175
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Multi-Tap Connector, Double-Sided, Clear Rohs Compliant Panduit
Contact Size (AWG) 4 to 14 AWG
Unlock Full Specs
to access all available technical data