Terminal Inline, Tap Connector Screw 4-14 AWG Clear
Win Source Part Number: 1047706-PCSB4-3-12Y
Category: Connectors, Interconnects>Termin
Series: PCSB
Color: Clear
Termination: Screw
Package: Bulk
Wire Gauge: 4-14 AWG
Standard Package: 1
Terminal Type: Inline, Tap
Insulation: Fully Insulated
Number of Wire Entries: 3
Alternative Parts (Cross-Reference): 19221-0231; 19221-0452; 19221-0460; 19221-0461; CTAP4-4-L; 19221-0457;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: Panduit Corp
Other Names: 07498359756,298-1536
Base Product Number: PCS
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15363-ND | 1047706-PCSB4-3-12Y |
| Product Name | Wire Splice Connectors | Connectors, Interconnects - Terminals - Wire Splice Connectors |
| Contact Size (AWG) | 4 to 14 AWG |