Panduit Corp. Markers PCMB-2

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-1270-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"

Buy Now Datasheet
WIRE MARKER BOOK; A-Z, 0-15, +, -, / - 70044243 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE MARKER BOOK; A-Z, 0-15, +, -, /
70044243
WIRE MARKER BOOK; A-Z, 0-15, +, -, / 70044243
Pre-Printed Marker Books Convenient, pocket-sized book Markers are perforated and can be torn in half to mark both ends of conductors Terminal block markers are included to properly identify connectors 10 pages of markers per book

Pre-Printed Marker Books

  • Convenient, pocket-sized book
  • Markers are perforated and can be torn in half to mark both ends of conductors
  • Terminal block markers are included to properly identify connectors
  • 10 pages of markers per book
Supplier's Site
Cable Id Markers; Marker Type Panduit - 87F6383 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Panduit
87F6383
Cable Id Markers; Marker Type Panduit 87F6383
CABLE ID MARKERS; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; For Use With:Cable & Wire RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Pre Printed; Legend:A to Z / 0 to 15 / + / - / ( / ); Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-1270-ND 70044243 87F6383
Product Name Markers WIRE MARKER BOOK; A-Z, 0-15, +, -, / Cable Id Markers; Marker Type Panduit
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details