"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.9mm) White Vinyl Cloth"
CABLE ID MARKERS; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; Height:34.9mm RoHS Compliant: Yes
Pre-Printed Marker Books
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-1269-ND | 87F6093 | 70044242 |
| Product Name | Markers | Cable Id Markers; Marker Type Panduit | WIRE MARKER BOOK; 0-9 |
| Material | Vinyl Cloth | PVC |