WIRE MARKER CARD, 9.1MM W, POSITION, BLACK/WHITE, PK5; Marker Type:Pre Printed; Legend:POS; Marker Dimensions:9.1mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Height:38.1mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 66H5544 |
| Product Name | Wire Marker Card, 9.1Mm W, Position, Black/white, Pk5; Marker Type Panduit |