Panduit Corp. Markers PCM-ORN

Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) Orange Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) Orange Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15344-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) Orange Vinyl Cloth"

"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) Orange Vinyl Cloth"

Buy Now Datasheet
Adhesive Label; Marker Type Panduit - 66H5541 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Label; Marker Type Panduit
66H5541
Adhesive Label; Marker Type Panduit 66H5541
ADHESIVE LABEL; Marker Type:Pre Printed; Legend:-; Marker Dimensions:6.4mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Orange; Product Range:-; Accessory Type:Wire Marker Card; For Use With:Cable & Wire RoHS Compliant: Yes

ADHESIVE LABEL; Marker Type:Pre Printed; Legend:-; Marker Dimensions:6.4mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:Orange; Product Range:-; Accessory Type:Wire Marker Card; For Use With:Cable & Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15344-ND 66H5541
Product Name Markers Adhesive Label; Marker Type Panduit
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details