Panduit Corp. Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht; Marker Type Panduit PCM-B1

Description
WIRE MARKER, VINYL, 5.6MM X 34.9MM, WHT; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Description
WIRE MARKER, VINYL, 5.6MM X 34.9MM, WHT; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht; Marker Type Panduit - 66H5842 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht; Marker Type Panduit
66H5842
Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht; Marker Type Panduit 66H5842
WIRE MARKER, VINYL, 5.6MM X 34.9MM, WHT; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, VINYL, 5.6MM X 34.9MM, WHT; Marker Type:Pre Printed; Legend:0 to 9; Marker Dimensions:5.6mm x 34.9mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 66H5842
Product Name Wire Marker, Vinyl, 5.6Mm X 34.9Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details