Panduit Corp. Markers PCM-77

Description
CARD MARKER WIRE SOLID
Request a Quote Datasheet
Description
CARD MARKER WIRE SOLID
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-22797-ND - DigiKey
Thief River Falls, MN, United States
CARD MARKER WIRE SOLID

CARD MARKER WIRE SOLID

Buy Now Datasheet
Cables, Wires - Management - Markers - PCM-77 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCM-77
Cables, Wires - Management - Markers PCM-77
Win Source Part Number: 987709-PCM-77 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Package: Bulk Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498393077,298-2279 7,PCM-77-ND Product Status: Obsolete

Win Source Part Number: 987709-PCM-77
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Package: Bulk
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498393077,298-22797,PCM-77-ND
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-22797-ND PCM-77
Product Name Markers Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marker Book - WMB-3 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details