Panduit Corp. Markers PCM-7

Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15317-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"

"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"

Buy Now Datasheet
Wire Marker Card, 0.25 X 1.5, White; Marker Type Panduit - 66H5809 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Card, 0.25 X 1.5, White; Marker Type Panduit
66H5809
Wire Marker Card, 0.25 X 1.5, White; Marker Type Panduit 66H5809
WIRE MARKER CARD, 0.25" X 1.5", WHITE; Marker Type:Pre Printed; Legend:7; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

WIRE MARKER CARD, 0.25" X 1.5", WHITE; Marker Type:Pre Printed; Legend:7; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15317-ND 66H5809
Product Name Markers Wire Marker Card, 0.25 X 1.5, White; Marker Type Panduit
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 5614-61742810-ND - DigiKey
Specs
Material Polypropylene (PP)
Operating Temperature -18 to 90 C (-0 to 194 F)
View Details