Panduit Corp. Markers PCM-50

Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-15310-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"

"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - PCM-50 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCM-50
Cables, Wires - Management - Markers PCM-50
Win Source Part Number: 986867-PCM-50 Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: White Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.25" W x 1.50" L (6.4mm x 38.1mm) Legend: 50 Cable Diameter: 0.380" (9.65mm) Temperature Range - Operating: -46°C ~ 77°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-15310,PCM-50-ND, 07498393050 Base Product Number: PCM

Win Source Part Number: 986867-PCM-50
Category: Cables, Wires - Management>Markers
Type: Wire Marker, Cards
Color: White
Package: Bulk
Standard Package: 25
Material: Vinyl Cloth
Size: 0.25" W x 1.50" L (6.4mm x 38.1mm)
Legend: 50
Cable Diameter: 0.380" (9.65mm)
Temperature Range - Operating: -46°C ~ 77°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-15310,PCM-50-ND,07498393050
Base Product Number: PCM

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-15310-ND PCM-50
Product Name Markers Cables, Wires - Management - Markers
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Split Sleeve Cable Marker - 88191 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 2.750 inch (69.85 mm)
View Details