The Cable Marker Books, part number 66H5760, feature pre-printed markers made from vinyl cloth material that is RoHS compliant. The markers are designed for wire and cable identification, with a standard color of white and black legends. The product utilizes a repositionable rubber-based pressure sensitive adhesive, ensuring ease of application. It is suitable for use in a temperature range of 50°F to 170°F (10°C to 77°C) and requires a minimum application temperature of 60°F (16°C). The markers exhibit good UV resistance, with no observed change after 3000 hours of exposure, equivalent to approximately five years of outdoor use. Additionally, the product has been tested for chemical resistance against various solvents, showing minimal effects in most cases. The markers are UL and CUL recognized, ensuring compliance with safety standards.
"Wire Marker, Cards 0.25"" W x 1.50"" L (6.4mm x 38.1mm) White Vinyl Cloth"
CABLE MARKER BOOKS; Marker Type:Pre Printed; Legend:35; Marker Dimensions:-; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card; Body Material:Vinyl Cloth RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | 298-15301-ND | 66H5760 |
| Product Name | Markers | Cable Marker Books; Marker Type Panduit |
| Material | Vinyl Cloth |