Panduit Corp. Markers PCM-200-224

Description
"Wire Marker, Cards 0.36"" W x 1.50"" L (9.1mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Cards 0.36"" W x 1.50"" L (9.1mm x 38.1mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-22771-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.36"" W x 1.50"" L (9.1mm x 38.1mm) White Vinyl Cloth"

"Wire Marker, Cards 0.36"" W x 1.50"" L (9.1mm x 38.1mm) White Vinyl Cloth"

Buy Now Datasheet
Pre-Printed Wire Marker Cards; Marker Type Panduit - 66H5730 - Newark, An Avnet Company
Chicago, IL, United States
Pre-Printed Wire Marker Cards; Marker Type Panduit
66H5730
Pre-Printed Wire Marker Cards; Marker Type Panduit 66H5730
PRE-PRINTED WIRE MARKER CARDS; Marker Type:Pre Printed; Legend:200 to 224; Marker Dimensions:9.1mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

PRE-PRINTED WIRE MARKER CARDS; Marker Type:Pre Printed; Legend:200 to 224; Marker Dimensions:9.1mm x 38.1mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Card RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-22771-ND 66H5730
Product Name Markers Pre-Printed Wire Marker Cards; Marker Type Panduit
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details