Panduit Corp. Cables, Wires - Management - Markers PCM-159

Description
Win Source Part Number: 1084384-PCM-159 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): PCM-114; PCM-117; PCM-104PCM159; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498393159 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084384-PCM-159 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): PCM-114; PCM-117; PCM-104PCM159; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498393159 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCM-159 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCM-159
Cables, Wires - Management - Markers PCM-159
Win Source Part Number: 1084384-PCM-159 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Package: Bulk Standard Package: 25 Alternative Parts (Cross-Reference): PCM-114; PCM-117; PCM-104PCM159; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498393159 Product Status: Obsolete

Win Source Part Number: 1084384-PCM-159
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Package: Bulk
Standard Package: 25
Alternative Parts (Cross-Reference): PCM-114; PCM-117; PCM-104PCM159;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498393159
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number PCM-159
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details