Panduit Corp. Cables, Wires - Management - Markers PCL200-X

Description
Win Source Part Number: 1231083-PCL200-X Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 2.25" L (22.4mm x 57.2mm) Legend: X Temperature Range - Operating: -46°C ~ 77°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498395829 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1231083-PCL200-X Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 2.25" L (22.4mm x 57.2mm) Legend: X Temperature Range - Operating: -46°C ~ 77°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498395829 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCL200-X - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCL200-X
Cables, Wires - Management - Markers PCL200-X
Win Source Part Number: 1231083-PCL200-X Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 2.25" L (22.4mm x 57.2mm) Legend: X Temperature Range - Operating: -46°C ~ 77°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498395829 Product Status: Obsolete

Win Source Part Number: 1231083-PCL200-X
Category: Cables, Wires - Management>Markers
Type: Wire Marker, Cards
Color: Yellow
Package: Bulk
Standard Package: 25
Material: Vinyl Cloth
Size: 0.88" W x 2.25" L (22.4mm x 57.2mm)
Legend: X
Temperature Range - Operating: -46°C ~ 77°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498395829
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number PCL200-X
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0825654:2-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details