Panduit Corp. Cables, Wires - Management - Markers PCL100-B

Description
Win Source Part Number: 1084270-PCL100-B Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: B Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL100-0-9; PCL100-U; PCL100-XPCL 100-B; PCL100B; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCL100-B-ND,298-2276 8,07498395781 Base Product Number: PCL100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084270-PCL100-B Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: B Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL100-0-9; PCL100-U; PCL100-XPCL 100-B; PCL100B; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCL100-B-ND,298-2276 8,07498395781 Base Product Number: PCL100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCL100-B - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCL100-B
Cables, Wires - Management - Markers PCL100-B
Win Source Part Number: 1084270-PCL100-B Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: B Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL100-0-9; PCL100-U; PCL100-XPCL 100-B; PCL100B; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCL100-B-ND,298-2276 8,07498395781 Base Product Number: PCL100 Product Status: Obsolete

Win Source Part Number: 1084270-PCL100-B
Category: Cables, Wires - Management>Markers
Type: Wire Marker, Cards
Color: Yellow
Package: Bulk
Standard Package: 25
Material: Vinyl Cloth
Size: 0.88" W x 1.50" L (22.4mm x 38.1mm)
Legend: B
Temperature Range - Operating: -46°C ~ 77°C
Alternative Parts (Cross-Reference): PCL100-0-9; PCL100-U; PCL100-XPCL 100-B; PCL100B;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: PCL100-B-ND,298-22768,07498395781
Base Product Number: PCL100
Product Status: Obsolete

Buy Now Datasheet
Markers - 298-22768-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.88"" W x 1.50"" L (22.4mm x 38.1mm) Yellow Vinyl Cloth"

"Wire Marker, Cards 0.88"" W x 1.50"" L (22.4mm x 38.1mm) Yellow Vinyl Cloth"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number PCL100-B 298-22768-ND
Product Name Cables, Wires - Management - Markers Markers
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details