Panduit Corp. Cables, Wires - Management - Markers PCL100-8

Description
Win Source Part Number: 1139764-PCL100-8 Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: 8 Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL 100-8; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCL100-8,07498 395738 Base Product Number: PCL100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1139764-PCL100-8 Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: 8 Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL 100-8; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCL100-8,07498 395738 Base Product Number: PCL100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCL100-8 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCL100-8
Cables, Wires - Management - Markers PCL100-8
Win Source Part Number: 1139764-PCL100-8 Category: Cables, Wires - Management>Markers Type: Wire Marker, Cards Color: Yellow Package: Bulk Standard Package: 25 Material: Vinyl Cloth Size: 0.88" W x 1.50" L (22.4mm x 38.1mm) Legend: 8 Temperature Range - Operating: -46°C ~ 77°C Alternative Parts (Cross-Reference): PCL 100-8; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCL100-8,07498 395738 Base Product Number: PCL100 Product Status: Obsolete

Win Source Part Number: 1139764-PCL100-8
Category: Cables, Wires - Management>Markers
Type: Wire Marker, Cards
Color: Yellow
Package: Bulk
Standard Package: 25
Material: Vinyl Cloth
Size: 0.88" W x 1.50" L (22.4mm x 38.1mm)
Legend: 8
Temperature Range - Operating: -46°C ~ 77°C
Alternative Parts (Cross-Reference): PCL 100-8;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-PCL100-8,07498395738
Base Product Number: PCL100
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number PCL100-8
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details