Panduit Corp. Cables, Wires - Management - Markers PCA23-2

Description
Win Source Part Number: 1084212-PCA23-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: 2 Cable Diameter: 0.228" ~ 0.370" (5.80mm ~ 9.40mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA07-0-9; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCA23-2-ND,298-15257 Base Product Number: PCA23
Request a Quote Datasheet
Description
Win Source Part Number: 1084212-PCA23-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: 2 Cable Diameter: 0.228" ~ 0.370" (5.80mm ~ 9.40mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA07-0-9; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCA23-2-ND,298-15257 Base Product Number: PCA23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCA23-2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCA23-2
Cables, Wires - Management - Markers PCA23-2
Win Source Part Number: 1084212-PCA23-2 Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: 2 Cable Diameter: 0.228" ~ 0.370" (5.80mm ~ 9.40mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA07-0-9; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: PCA23-2-ND,298-15257 Base Product Number: PCA23

Win Source Part Number: 1084212-PCA23-2
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 1
Material: Acetal
Legend: 2
Cable Diameter: 0.228" ~ 0.370" (5.80mm ~ 9.40mm)
Temperature Range - Operating: -30°C ~ 90°C
Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA07-0-9;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: PCA23-2-ND,298-15257
Base Product Number: PCA23

Buy Now Datasheet
Markers - 298-15257-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On White Acetal

Wire Marker, Clip-On White Acetal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number PCA23-2 298-15257-ND
Product Name Cables, Wires - Management - Markers Markers
Material Acetal
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marker Book - WMB-11 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details