Panduit Corp. Cables, Wires - Management - Markers PCA18-A

Description
Win Source Part Number: 1084158-PCA18-A Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: A Cable Diameter: 0.185" ~ 0.228" (4.70mm ~ 5.80mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA23-5PCA18A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCA18-A Base Product Number: PCA18 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084158-PCA18-A Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: A Cable Diameter: 0.185" ~ 0.228" (4.70mm ~ 5.80mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA23-5PCA18A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCA18-A Base Product Number: PCA18 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - PCA18-A - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
PCA18-A
Cables, Wires - Management - Markers PCA18-A
Win Source Part Number: 1084158-PCA18-A Category: Cables, Wires - Management>Markers Series: PAN-CODE™ Type: Wire Marker, Clip-On Color: White Package: Bulk Standard Package: 1 Material: Acetal Legend: A Cable Diameter: 0.185" ~ 0.228" (4.70mm ~ 5.80mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA23-5PCA18A; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: -3255-PCA18-A Base Product Number: PCA18 Product Status: Obsolete

Win Source Part Number: 1084158-PCA18-A
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 1
Material: Acetal
Legend: A
Cable Diameter: 0.185" ~ 0.228" (4.70mm ~ 5.80mm)
Temperature Range - Operating: -30°C ~ 90°C
Alternative Parts (Cross-Reference): PCA11-1; PCA13-3; PCA23-5PCA18A;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: -3255-PCA18-A
Base Product Number: PCA18
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number PCA18-A
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details