Win Source Part Number: 1131431-PCA13-0-9
Category: Cables, Wires - Management>Markers
Series: PAN-CODE™
Type: Wire Marker, Clip-On
Color: White
Package: Bulk
Standard Package: 1
Material: Acetal
Legend: 0-9
Cable Diameter: 0.130" ~ 0.150" (3.30mm ~ 3.80mm)
Temperature Range - Operating: -30°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: PCA13-0-9-ND,298-152
Base Product Number: PCA13
Wire Marker, Clip-On White Acetal
Pre-Printed Clip-On Wire Markers
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | PCA13-0-9 | 298-15240-ND | 70044241 |
| Product Name | Cables, Wires - Management - Markers | Markers | CLIP-ON WIRE MARKER; .13-.15IN WIRE OD |
| Material | Acetal | Non-Adhesive Acetal |