Win Source Part Number: 1083885-PC038-H25D-D
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Pan-Clamp™
Type: Clamp, P-Type
Color: Black
Features: Chemical Resistant, Impact Resistant, Weather Resistant
Package: Bulk
Material Flammability Rating: UL94 HB
Standard Package: 500
Panel Thickness: 0.055" ~ 0.140" (1.40mm ~ 3.56mm)
Height: 0.579" (14.70mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.618" (15.70mm)
Opening Size: 0.374" (9.50mm)
Panel Hole Size: 0.275" ~ 0.288" (6.99mm ~ 7.32mm)
Bundle Center to Mounting Center: 0.642" (16.30mm)
Mounting Type: Push In
Alternative Parts (Cross-Reference): PC050-H25D-C0; PC050-H25D-D0; PMCC09H06-M30; 1-350087-0;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498383883,PC038-H2
Base Product Number: PC038
CBL CLAMP P-TYPE BLACK PUSH IN Product overview: PC038-H25D-D0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-PC038-H25D-D0 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1083885-PC038-H25D-D0 | 490-PC038-H25D-D0 |
| Product Name | Cables, Wires - Management - Cable Supports and Fasteners | Cable Assembly |
| Standards / Certifications | RoHS |