Panduit Corp. Cables, Wires Fiber Optic Cables - PAS1824D7336 PAS1824D7336

Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046012-PAS1824D7336 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046012-PAS1824D7336 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PAS1824D7336 - PAS1824D7336 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PAS1824D7336
PAS1824D7336
Cables, Wires Fiber Optic Cables - PAS1824D7336 PAS1824D7336
Manufacturer: Panduit Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046012-PAS1824D7336 Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: Panduit Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046012-PAS1824D7336
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PAS1824D7336
Product Name Cables, Wires Fiber Optic Cables - PAS1824D7336
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1310/1550 nm, Bend Insensitive, Reduced Cladding - F-SBD - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details