Panduit Corp. Ring Connectors P6-56RHT6-E

Description
Ring Terminal Connector 5/16 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud D-Shaped 6 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15194-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15194-ND
Ring Connectors 298-15194-ND
Ring Terminal Connector 5/16 Stud D-Shaped 6 AWG Crimp

Ring Terminal Connector 5/16 Stud D-Shaped 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
48AC9844
Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit 48AC9844
TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:P-RHT6 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15194-ND 48AC9844
Product Name Ring Connectors Terminal, Ring Tongue, 5/16", 6Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details