Panduit Corp. Ring Connectors P2-10R-X

Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15167-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15167-ND
Ring Connectors 298-15167-ND
Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Ring Terminal Connector 10 Stud Circular 2 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit - 48AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit
48AC9830
Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit 48AC9830
TERMINAL, RING TONGUE, #10, 2AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 2AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:35mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15167-ND 48AC9830
Product Name Ring Connectors Terminal, Ring Tongue, #10, 2Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Modular Connectors / Ethernet Connectors - 101T06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details