Panduit Corp. Ring Connectors P18-8R-C

Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15163-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15163-ND
Ring Connectors 298-15163-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Panduit - 98B8688 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Panduit
98B8688
Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Panduit 98B8688
TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated ; Body Width:0.31"RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated; Body Width:0.31"RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Solderless Terminals - P18-8R-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
P18-8R-C
PNDT Solderless Terminals P18-8R-C
Pan-Term P18-8R-C Ring Terminal

Pan-Term P18-8R-C Ring Terminal

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15163-ND 98B8688 P18-8R-C
Product Name Ring Connectors Terminal, Ring Tongue, #8, Crimp; Stud Size - Metric Panduit PNDT Solderless Terminals
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products