CONN SPADE TERM 18-22AWG #6
TERMINAL, FORK TONGUE, #6, 16AWG; Product Range:P-LF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated
Terminals Locking Fork Term non-insulated 22
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15157-ND | 90B5558 | P18-6LF-C |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, #6, 16Awg; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |